36DX122F250BB2A

Passive Components

> Capacitors

> Aluminium Electrolytic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 36DX122F250BB2A
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 36DX122F250BB2A
Series Information for 36DX122F250BB2A - Vishay Intertechnology

Features

  • feature
    - Useful life: 1000 h at +85 u00b0C - High capacitance per case size - High ripple current - Low leakage current - Long shelf life and operating life - Type 36D ratings recommended for replacement applications only. For new designs, see type 36DY - Screw terminal

Description

ALUMINUM ELECTROLYTIC CAPACITOR 1200UF 250V +50% -10% SCREW

Specifications

Capacitance:
1200µF
Voltage Rating:
250V
Product Range:
36DX Series
Lifetime @ Temperature:
3000 hours @ 105°C
Capacitance Tolerance:
+50% -10%
Diameter:
51mm
ESR:
-

Alternate Descriptions

Avnet America

Cap Aluminum 1200uF 250V -10% to 50% (52.8 X 82.6mm) Clamp Mount Screw Terminal 1000h 85°C

Avnet America product