Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Tin (Sn) |
---|---|
Terminal & Splice Type | Tab |
Mating Tab Thickness | .025in, .64mm |
Mating Tab Width | 1mm, .039in |
Contact Termination Area Plating Material | Tin (Sn) |
PCB Hole Diameter | .94mm, .037in |
Tab Length | 17.2mm, .677in |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Package |
Packaging Quantity | 30000 |
Sealable | No |
Termination Method | Press-Fit |
Action Pin For 040 Tab |Te Connectivity 368405-2 | Newark Electronics |
Single Post Terminal Connector Through Hole Tin 0.010 x 0.016" (0.25mm x 0.41mm" | Future Electronics |
Conn Power Tap 1 POS Solder ST Thru-Hole 1 Terminal 1 Port Strip | Avnet America |
Where can I find additional details, specifications and documents for a 368405-2?
Additional datasheets, footprints and schematics for 368405-2 are listed on our Part Details page. You can also find images and similar parts to 368405-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368405-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368405-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368405-2 fall under?
The 368405-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 368405-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368405-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 368405-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368405-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and TTI Europe have stock available or on a lead time for 368405-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368405-2 often in real-time on the comparison pages.
What if I can't find stock of 368405-2?
You can fill out our help required form which you can use to request a quote for 368405-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.