Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.75
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
3,000
in stock
|
Buy Now | |
Farnell
from US$1.15
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Boersig
from US$0.74
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Width | 1.2in, 30.5mm |
Length | 1.15in, 29.3mm |
Height | .484in, 12.3mm |
Centerline (Pitch) | 5mm, .196in |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Packaging Quantity | 250 |
Strain Relief | No |
Hybrid Connector | No |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Housing for female terminals |
Automotive Conn JPT 4P ASSY FOR MAP SENSOR BLU | Rapid Electronics |
TE Connectivity Conn Housing PL 4 POS 5mm Crimp ST Cable Mount Black Bag Automotive | Distrelec |
PRESSURE SENSOR IC'S | Farnell |
Where can I find additional details, specifications and documents for a 368162-2?
Additional datasheets, footprints and schematics for 368162-2 are listed on our Part Details page. You can also find images and similar parts to 368162-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368162-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368162-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368162-2 fall under?
The 368162-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 368162-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368162-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 368162-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368162-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 368162-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368162-2 often in real-time on the comparison pages.
What if I can't find stock of 368162-2?
You can fill out our help required form which you can use to request a quote for 368162-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.