Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Color | Gray |
Number of Positions | 16 |
Number of Rows | 2 |
Mating Tab Width | .039in, 1.8mm, 1mm, .071in |
Width | 1.102in, 28mm |
Height | 21mm, .8268in |
Length | 1.008in, 25.6mm |
Centerline (Pitch) | .118in, 3mm |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 250 |
Packaging Method | Bag |
Strain Relief | No |
Connector Style | Housing for female terminals |
Sealable | No |
Connector System | Wire-to-Wire |
Hybrid Connector | Yes |
Row-to-Row Spacing | .205in, 5.2mm |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
040/070 Hyb 16P Plug Hsg Gry |Amp Te Connectivity 368134-6 | Newark Electronics |
Connector Housing Male 16 Positions 3mm Pitch Straight Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 368134-6?
Additional datasheets, footprints and schematics for 368134-6 are listed on our Part Details page. You can also find images and similar parts to 368134-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368134-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368134-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368134-6 fall under?
The 368134-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 368134-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368134-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 368134-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368134-6 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 368134-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368134-6 often in real-time on the comparison pages.
What if I can't find stock of 368134-6?
You can fill out our help required form which you can use to request a quote for 368134-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.