Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0358
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
48,354
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0398
|
48,354
in stock
|
Buy Now | |
Chip One Stop
from US$0.0391
|
48,354
in stock
|
Buy Now | |
Future Electronics
from US$0.0394
|
-
|
Buy Now | |
Avnet America
from US$0.0358
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.0407
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Material | Silicone |
Cavity Diameter | .173in, 4.4mm |
Cable Insulation Diameter | 1.8 – 2.6mm, .071 – .102in |
UL Flammability Rating | None |
Lubricant Content | Yes |
Shore A Hardness | 50 |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Connectors E-J Mk-Ii Rubber |Amp Te Connectivity 368120-2 | Newark Electronics |
OTHER CONNECTOR ACCESSORIES | Farnell |
Connector Accessories 16-20AWG Seal Protector Straight Silicone Rubber Gray | Avnet America |
Econoseal J Mk II grey wire seal | TE Connectivity 368120-2 | RS Americas |
SINGLE WIRE SEAL, SILICONE, GREY | element14 |
Where can I find additional details, specifications and documents for a 368120-2?
Additional datasheets, footprints and schematics for 368120-2 are listed on our Part Details page. You can also find images and similar parts to 368120-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368120-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368120-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368120-2 fall under?
The 368120-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 368120-2 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368120-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 368120-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368120-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Future Electronics have stock available or on a lead time for 368120-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368120-2 often in real-time on the comparison pages.
What if I can't find stock of 368120-2?
You can fill out our help required form which you can use to request a quote for 368120-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.