Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
27,631
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
27,631
in stock
|
Buy Now | |
element14
from US$0.11
|
27,631
in stock
|
Buy Now | |
TE Store
from US$0.05
|
5,920
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Crimp Type | F-Crimp |
Mating Tab Width | 2.3mm, .09in |
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .025in, .64mm |
Typical Current Rating | 5A |
Wire Size Search | .5mm², .35mm², .3mm² |
Tab Length | .287in, 7.3mm |
Wire Insulation Diameter | 1.4 – 2.14mm, .057 – .083in |
Wire Size | .3 – .5mm², 22 – 20AWG |
Agency/Standard | OEM |
Terminal Transmits | 0 – 24 A (Low Power) |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Contact, Tab, Crimp, 20Awg Rohs Compliant: Yes |Te Connectivity 368088-1 | Newark Electronics |
AUTOMOTIVE CONTACT, TAB, CRIMP, 20AWG | element14 |
090II NON SLD TAB(SQ 0.3-0.5) Terminal Type: Tab Mating Tab Width: 2.3 mm Mating Tab Width: .09 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Tab 2.3 mm .09" .64 mm | Multilock & Receptacle And Tab | Part Number: 368088-1 | Internal Number: 368088-1 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 368088-1?
Additional datasheets, footprints and schematics for 368088-1 are listed on our Part Details page. You can also find images and similar parts to 368088-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368088-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368088-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368088-1 fall under?
The 368088-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 368088-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368088-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368088-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368088-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 368088-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368088-1 often in real-time on the comparison pages.
What if I can't find stock of 368088-1?
You can fill out our help required form which you can use to request a quote for 368088-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.