Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Power and Signal Group
-
|
-
|
Buy Now |
Color | Brown |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 10 |
Number of Rows | 2 |
Mating Tab Width | .09in, 2.28mm |
Width | 34mm, 1.33in |
Length | 29.2mm, 1.14in |
Height | 19.7mm, .775in |
Centerline (Pitch) | .157in, 4mm |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 230 |
Packaging Method | Bag |
Connector Style | Housing for male terminals |
Strain Relief | No |
Hybrid Connector | No |
Row-to-Row Spacing | .196in, 5mm |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Where can I find additional details, specifications and documents for a 936129-4?
Additional datasheets, footprints and schematics for 936129-4 are listed on our Part Details page. You can also find images and similar parts to 936129-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936129-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936129-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936129-4 fall under?
The 936129-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936129-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936129-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 936129-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936129-4 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for 936129-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936129-4 often in real-time on the comparison pages.
What if I can't find stock of 936129-4?
You can fill out our help required form which you can use to request a quote for 936129-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.