Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Width | 2.3mm, .09in |
---|---|
Mating Tab Thickness | .64mm, .025in |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Typical Current Rating | 10A |
Terminal & Splice Type | Tab |
Wire Insulation Diameter | .071 – .102in, 1.8 – 2.6mm |
Wire Size Search | 1.25mm², 1mm², .85mm² |
Wire Size | .85 – 1.25mm² |
Agency/Standard | OEM |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4500 |
Packaging Method | Reel |
Wire Type | Copper |
Receptacle Style | Straight |
Sealable | No |
Primary Locking Feature | Clean Body |
Insulated | Yes |
Termination Method | Crimp |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
090II NON SLD TAB(SQ0.85-1.25 | TTI Europe |
Where can I find additional details, specifications and documents for a 368087-1?
Additional datasheets, footprints and schematics for 368087-1 are listed on our Part Details page. You can also find images and similar parts to 368087-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368087-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368087-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368087-1 fall under?
The 368087-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 368087-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368087-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368087-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368087-1 have stock available?
Authorised distributors including Avnet America, TTI Europe, Farnell, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 368087-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368087-1 often in real-time on the comparison pages.
What if I can't find stock of 368087-1?
You can fill out our help required form which you can use to request a quote for 368087-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.