Status: | Unknown |
---|---|
Series: | 36541E Series |
RoHS: | Unknown |
Inductance | 11nH |
---|---|
Product Range | 36541E Series |
DC Current Rating | 1.4A |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.065ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 4.7GHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor Case Style | 0402 [1005 Metric] |
Surface Mount High Frequency Inductor, 36541E Series, 11 Nh, 5%, 0402 [1005 Metric], 4.7 Ghz Rohs Compliant: Yes |Te Connectivity 36541E11NJTDG | Newark Electronics |
INDUCTOR, 11NH, 5%, 0402 | element14 |
Where can I find additional details, specifications and documents for a 36541E11NJTDG?
Additional datasheets, footprints and schematics for 36541E11NJTDG are listed on our Part Details page. You can also find images and similar parts to 36541E11NJTDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36541E11NJTDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36541E11NJTDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36541E11NJTDG fall under?
The 36541E11NJTDG is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 36541E11NJTDG when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36541E11NJTDG you can contact the distributor directly for product support, shipping queries etc.
Is the 36541E11NJTDG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36541E11NJTDG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 36541E11NJTDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36541E11NJTDG often in real-time on the comparison pages.
What if I can't find stock of 36541E11NJTDG?
You can fill out our help required form which you can use to request a quote for 36541E11NJTDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.