Status: | Unknown |
---|---|
Series: | 36502A Series |
RoHS: | Unknown |
Inductance | 10nH |
---|---|
Product Range | 36502A Series |
DC Current Rating | 600mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.1ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 4.2GHz |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 1.52mm |
External Length / Height | 2.29mm |
External Width | 1.73mm |
Inductor Case Style | 0805 [2012 Metric] |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
3650 0805 10nH 5% 2K RL Inductance: .01 µH Inductor Type: High Frequency Current Rating (Max): 600 mA DC Resistance: .1 Ω Element Type: Wire Wound 0.01 µH High Frequency 600 mA .1 Ω | High Frequency & Rf Inductor | Part Number: 36502A10NJTDG | Internal Number: 2-1624113-9 | TE Connectivity | TE Store |
Inductor, 10Nh, 600Ma, 5%, 4.2Ghz, 0805 | Newark Electronics |
INDUCTOR, 10N, 5%, 0805 CASE | element14 |
Inductor, High Frequency, Ind 0.01 uH, Tol 5%, Cur-Rtg 0.6 A, SMT, 0805 | TE Connectivity 36502A10NJTDG | RS Americas |
Where can I find additional details, specifications and documents for a 36502A10NJTDG?
Additional datasheets, footprints and schematics for 36502A10NJTDG are listed on our Part Details page. You can also find images and similar parts to 36502A10NJTDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36502A10NJTDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36502A10NJTDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36502A10NJTDG fall under?
The 36502A10NJTDG is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 36502A10NJTDG when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36502A10NJTDG you can contact the distributor directly for product support, shipping queries etc.
Is the 36502A10NJTDG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36502A10NJTDG have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for 36502A10NJTDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36502A10NJTDG often in real-time on the comparison pages.
What if I can't find stock of 36502A10NJTDG?
You can fill out our help required form which you can use to request a quote for 36502A10NJTDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.