Status: | Unknown |
---|---|
Series: | 3650 Series |
RoHS: | Unknown |
Inductance | 82nH |
---|---|
Product Range | 3650 Series |
DC Current Rating | 400mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.54ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 1.7GHz |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 1.02mm |
External Length / Height | 1.8mm |
External Width | 1.12mm |
Inductor Case Style | 0603 [1608 Metric] |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Inductor, 82Nh, 400Ma, 5%, 1.7Ghz, 0603 | Newark Electronics |
INDUCTOR, 82N, 5%, 0603 CASE | element14 |
3650 0603 82nH 5% 2K RL Inductance: .082 µH Inductor Type: High Frequency Current Rating (Max): 400 mA DC Resistance: .54 Ω Element Type: Wire Wound 0.082 µH High Frequency 400 mA .54 Ω | High Frequency & Rf Inductor | Part Number: 36501J82NJTDG | Internal Number: 8-1624112-6 | TE Connectivity | TE Store |
3650 Series Wire-wound SMD Inductor 82 nH +/-5% Wire-Wound 400mA Idc Q:34 | TE Connectivity 36501J82NJTDG | RS Americas |
Where can I find additional details, specifications and documents for a 36501J82NJTDG?
Additional datasheets, footprints and schematics for 36501J82NJTDG are listed on our Part Details page. You can also find images and similar parts to 36501J82NJTDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36501J82NJTDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36501J82NJTDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36501J82NJTDG fall under?
The 36501J82NJTDG is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 36501J82NJTDG when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36501J82NJTDG you can contact the distributor directly for product support, shipping queries etc.
Is the 36501J82NJTDG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36501J82NJTDG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for 36501J82NJTDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36501J82NJTDG often in real-time on the comparison pages.
What if I can't find stock of 36501J82NJTDG?
You can fill out our help required form which you can use to request a quote for 36501J82NJTDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.