Status: | Unknown |
---|---|
Series: | 3650 Series |
RoHS: | Unknown |
Inductance | 6.8nH |
---|---|
Product Range | 3650 Series |
DC Current Rating | 700mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.11ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 5.8GHz |
External Depth | 1.02mm |
External Length / Height | 1.8mm |
External Width | 1.12mm |
Inductor Case Style | 0603 [1608 Metric] |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
3650 0603 6.8nH 5% 2K RL Inductance: .068 µH Inductor Type: High Frequency Current Rating (Max): 700 mA DC Resistance: .11 Ω Element Type: Wire Wound 0.068 µH High Frequency 700 mA .11 Ω | High Frequency & Rf Inductor | Part Number: 36501J6N8JTDG | Internal Number: 6-1624112-9 | TE Connectivity | TE Store |
Surface Mount High Frequency Inductor, 3650 Series, 6.8 Nh, 5%, 0603 [1608 Metric], 5.8 Ghz |Sigmainductors Te Connectivity 36501J6N8JTDG | Newark Electronics |
Inductor, High Frequency, Ind 6800 pH, Tol 5%, Cur-Rtg 0.7 A, SMT, 0603 | TE Connectivity 36501J6N8JTDG | RS Americas |
INDUCTOR, 6N8, 5%, 0603 CASE | element14 |
Where can I find additional details, specifications and documents for a 36501J6N8JTDG?
Additional datasheets, footprints and schematics for 36501J6N8JTDG are listed on our Part Details page. You can also find images and similar parts to 36501J6N8JTDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36501J6N8JTDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36501J6N8JTDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36501J6N8JTDG fall under?
The 36501J6N8JTDG is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 36501J6N8JTDG when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36501J6N8JTDG you can contact the distributor directly for product support, shipping queries etc.
Is the 36501J6N8JTDG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36501J6N8JTDG have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 36501J6N8JTDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36501J6N8JTDG often in real-time on the comparison pages.
What if I can't find stock of 36501J6N8JTDG?
You can fill out our help required form which you can use to request a quote for 36501J6N8JTDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.