Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.65
|
3,978
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
3,978
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
3,978
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
3,978
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Contact Current Rating (Max) | 4A |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin, 3.81 – 6.35µm |
Contact Underplating Material | Nickel |
Mating Post Length | 7.11mm, .28in |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Finish | Bright |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 3.81 – 6.35µm, 150 – 250µin |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
コネクタの高さ | 10.41mm |
Connector Length | .384in, 9.75mm |
Connector Height | .41in, 10.41mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Housing Color | Black |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
Strain Relief | Without |
PCB Mount Alignment Type | Peg |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Tab |
Mating Retention | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.56mm, .14in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P Cst100 Shrd Hdr Assy Lf |Amp Te Connectivity 3-644893-2 | Newark Electronics |
TE Connectivity 02P CST100 SHRD HDR ASSY LF Headers & Wi | Distrelec |
Conn Shrouded Header HDR 2 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Header Assembly 2 Position CST100 SHRD LF | TE Connectivity 3-644893-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | CST-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | CST-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-644893-2?
Additional datasheets, footprints and schematics for 3-644893-2 are listed on our Part Details page. You can also find images and similar parts to 3-644893-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644893-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644893-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644893-2 fall under?
The 3-644893-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-644893-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644893-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644893-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644893-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-644893-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644893-2 often in real-time on the comparison pages.
What if I can't find stock of 3-644893-2?
You can fill out our help required form which you can use to request a quote for 3-644893-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.