Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Signal Positions | 34 |
Number of Positions | 34 |
Number of Rows | 4 |
Pin Diameter | 1mm, .039in |
Interface Plating | Gold (Au) |
Length | 1.791in, 45.5mm |
Profile Height from PCB | 21.4mm, .843in |
Width | .906in, 23mm |
Nominal Voltage Architecture | 240V, 42V, 48V, 24V, 12V |
Operating Voltage | 250VDC, 250VAC |
Voltage Rating (Max) | 250VDC, 250VAC |
Centerline (Pitch) | .118in, 3mm, 3.5mm, .138in |
Degree of Protection | JIS D0203 |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | Without |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mounting Orientation | Horizontal/90° |
Packaging Type | Tube |
Packaging Quantity | 14 |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a 3-6437285-1?
Additional datasheets, footprints and schematics for 3-6437285-1 are listed on our Part Details page. You can also find images and similar parts to 3-6437285-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-6437285-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-6437285-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-6437285-1 fall under?
The 3-6437285-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 3-6437285-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-6437285-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-6437285-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-6437285-1 have stock available?
Authorised distributors including Chip One Stop, Avnet America and Power and Signal Group have stock available or on a lead time for 3-6437285-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-6437285-1 often in real-time on the comparison pages.
What if I can't find stock of 3-6437285-1?
You can fill out our help required form which you can use to request a quote for 3-6437285-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.