Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3900113-3412 |
Prices starting from US$5.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.28
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$15.61
|
984
in stock
|
Buy Now | |
element14
from US$14.02
|
984
in stock
|
Buy Now | |
Farnell
from US$7.52
|
984
in stock
|
Buy Now | |
Chip One Stop
from US$7.48
|
276
in stock
|
Buy Now | |
Heilind Electronics
from US$9.99
|
178
in stock
|
Buy Now | |
TE Store
from US$5.72
|
164
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.99
|
41
in stock
|
Buy Now | |
Avnet America
-
|
203
in stock
|
Buy Now | |
Future Electronics
from US$6.55
|
-
|
Buy Now | |
RS Americas
from US$15.89
|
-
|
Buy Now | |
Boersig
from US$8.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 4 |
Number of Positions | 34 |
Mating Pin Diameter | .039in, 1mm |
Length | 32.15mm, 1.266in |
Height | 38mm, 1.496in |
Width | 38.2mm, 1.504in |
Nominal Voltage Architecture | 12V, 80V, 240V, 125V, 90V, 24V, 42V, 48V |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .118in, 3mm |
Degree of Protection | JIS D0203 |
UL Flammability Rating | UL 94V-2 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Row-to-Row Spacing | .118in, 3mm |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Housing, Rcpt, 34Pos, Black Rohs Compliant: Yes |Te Connectivity 3-1437290-9 | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 34POS, BLACK | element14 |
3900113-3412=DWG#E3900113 | Heilind Electronics |
34POS,SUPERSEAL,REC HSG ASSY,SLD,COD 2 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1 mm Mating Pin Diameter: .039 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 34 Housing for Female Terminals 1 mm .039" Wire-to-Device | Superseal Connector Housings: 1.0 Mm | Part Number: 3-1437290-9 | Internal Number: 3-1437290-9 | Alias Number: 3900113-3412 | TE Connectivity | TE Store |
Superseal 1.0 34 way plug housing, 4 row | RS |
Conn Housing PL 34 POS 3mm Crimp ST | Avnet America |
34POS,SUPERSEAL,REC HSG ASSY,SLD | Future Electronics |
SUPER SEAL Series, 34 Way Cable Mount Plug Housing | TE Connectivity 3-1437290-9 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1437290-9?
Additional datasheets, footprints and schematics for 3-1437290-9 are listed on our Part Details page. You can also find images and similar parts to 3-1437290-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437290-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437290-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437290-9 fall under?
The 3-1437290-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1437290-9 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437290-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437290-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437290-9 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Heilind Electronics have stock available or on a lead time for 3-1437290-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437290-9 often in real-time on the comparison pages.
What if I can't find stock of 3-1437290-9?
You can fill out our help required form which you can use to request a quote for 3-1437290-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.