Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
Number of Power Positions | 3 |
Number of Positions | 3 |
Contact Mating Area Plating Thickness | 80µin, 2.03µm |
Contact Retention | With |
Underplate Material Thickness | 1.27µin, 50µm |
Contact Termination Area Plating Thickness | 2.03µm, 80µin |
Contact Layout | Inline |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Wire Size | .5 – .6mm², 20AWG |
Accepts Wire Insulation Diameter Range | 2.41mm, .095in |
Height | 12.37mm |
Length | 15.85mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Yellow |
Wire & Cable IDC Installation Type | Closed End |
UL Flammability Rating | UL 94V-2 |
Cable Exit Angle | 90° |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
UL Rating | Recognized |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
Contact Retention Type | Locking Lance |
Strain Relief | With |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 2000 |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Contact Type | Pin |
Product Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Wire/Cable Type | Discrete Wire |
Wire Type | Solid, Stranded |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
3w posted connector closed end yellow | RS |
03P Mta156 Pst Conn Assy Lf |Amp Te Connectivity 3-641436-3 | Newark Electronics |
Conn IDC Connector PL 3 POS 3.96mm IDT RA Cable Mount | Avnet America |
MTA-156 Series, Right Angle Cable Mount IDC Conn Plug,3 Way,1 Row,3.96mm Pitch | TE Connectivity 3-641436-3 | RS Americas |
Special Order: 03P MTA156 PST CONN ASSY LF Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 3.96 mm Connector Assembly Plug Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 3-641436-3 | Internal Number: 3-641436-3 | 3.96 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-641436-3?
Additional datasheets, footprints and schematics for 3-641436-3 are listed on our Part Details page. You can also find images and similar parts to 3-641436-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-641436-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-641436-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-641436-3 fall under?
The 3-641436-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-641436-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-641436-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-641436-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-641436-3 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 3-641436-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-641436-3 often in real-time on the comparison pages.
What if I can't find stock of 3-641436-3?
You can fill out our help required form which you can use to request a quote for 3-641436-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.