Status: | Unknown |
---|---|
Series: | 3632 Series |
RoHS: | Unknown |
Prices starting from US$0.68
Inductance | 2.2mH |
---|---|
RMS Current (Irms) | 200mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | - |
Product Range | 3632 Series |
Power Inductor Case | 10.5mm x 9.5mm x 7.5mm |
DC Resistance Max | 5ohm |
Inductance Tolerance | ± 15% |
Inductance Measurement Frequency | 0.252MHz |
Inductor Type | Choke |
No. of Pins | 8Pins |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Q Factor | 95 |
Q Test Frequency | 252kHz |
Resonant Frequency | 1MHz |
Self Resonant Frequency Min | 1MHz |
Termination Type | Surface Mount Device |
3632 2200Uh 15% Fio |Sigmainductors Te Connectivity 3632B222LL | Newark Electronics |
Power Inductors-SMD 3632 2200UH 15% FIO | Rapid Electronics |
Ind Power Shielded Wirewound 2.2mH 15% 1KHz 95Q-Factor Ferrite 200mA T/R | Avnet America |
Special Order: 3632 2200UH 15% FIO Power Inductor | Part Number: 3632B222LL | Internal Number: 1625813-4 | Alias Number: 3632B222LLJIT | TE Connectivity | TE Store |
CHOKE, SHIELDED, 2200UH, SMD | Farnell |
Where can I find additional details, specifications and documents for a 3632B222LL?
Additional datasheets, footprints and schematics for 3632B222LL are listed on our Part Details page. You can also find images and similar parts to 3632B222LL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3632B222LL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3632B222LL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3632B222LL fall under?
The 3632B222LL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 3632B222LL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3632B222LL you can contact the distributor directly for product support, shipping queries etc.
Is the 3632B222LL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3632B222LL have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and TE Store have stock available or on a lead time for 3632B222LL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3632B222LL often in real-time on the comparison pages.
What if I can't find stock of 3632B222LL?
You can fill out our help required form which you can use to request a quote for 3632B222LL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.