Status: | Unknown |
---|---|
Series: | 3631 Series |
RoHS: | Unknown |
Inductance | 220µH |
---|---|
RMS Current (Irms) | 700mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | - |
Product Range | 3631 Series |
Power Inductor Case | 12.7mm x 12.7mm x 6mm |
DC Resistance Max | 0.46ohm |
Inductance Tolerance | ± 10% |
Inductance Measurement Frequency | 1kHz |
Inductor Type | Choke |
No. of Pins | 2Pins |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Termination Type | Surface Mount Device |
3631B 220UH 10% FIO Inductance: 220 µH Current Rating (Max): 700 mA DC Resistance: .46 Ω Inductor Quality Factor: 16 Shielded: Yes Power Inductor | 220 µH 700 mA .46 Ω 16 | Part Number: 3631B221KL | Internal Number: 1625812-5 | TE Connectivity | TE Store |
Surface Mount Power Inductor, 3631 Series, 220 H, 10%, Shielded, 0.46 Ohm, 700 Ma Rohs Compliant: Yes |Sigmainductors Te Connectivity 3631B221KL | Newark Electronics |
CHOKE, SHIELDED, 220UH, SMD | element14 |
Where can I find additional details, specifications and documents for a 3631B221KL?
Additional datasheets, footprints and schematics for 3631B221KL are listed on our Part Details page. You can also find images and similar parts to 3631B221KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3631B221KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3631B221KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3631B221KL fall under?
The 3631B221KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 3631B221KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3631B221KL you can contact the distributor directly for product support, shipping queries etc.
Is the 3631B221KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3631B221KL have stock available?
Authorised distributors including TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3631B221KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3631B221KL often in real-time on the comparison pages.
What if I can't find stock of 3631B221KL?
You can fill out our help required form which you can use to request a quote for 3631B221KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.