Status: | Unknown |
---|---|
Series: | 3613C Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
850
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
904
in stock
|
Buy Now | |
element14
from US$0.26
|
904
in stock
|
Buy Now | |
Farnell
from US$0.25
|
904
in stock
|
Buy Now | |
TE Store
from US$0.88
|
715
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now |
Inductance | 100µH |
---|---|
Product Range | 3613C Series |
DC Current Rating | 110mA |
High Frequency Inductor Case | 1812 [4532 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 8ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 8MHz |
External Depth | 3.2mm |
External Length / Height | 3.2mm |
External Width | 4.5mm |
Inductor Case Style | 1812 [4532 Metric] |
RF Inductors-SMD 3613C 100UH 10% | Rapid Electronics |
Inductor, 100Uh, 110Ma, 10%, 8Mhz | Newark Electronics |
INDUCTOR, 100UH, 1812 CASE | element14 |
Inductor SMD 1812 3613C 100uH 10% | RS |
3613C 100UH 10% Inductance: 100 µH Current Rating (Max): 110 mA DC Resistance: 8 Ω Inductor Quality Factor: 40 Product Length: .177 in Molded Smd Inductor | 100 µH 110 mA 8 Ω 40 | Part Number: 3613C101K | Internal Number: 1624094-2 | Alias Number: 3613A101K | TE Connectivity | TE Store |
Ind Chip Molded/Unshielded Wirewound 100uH 10% 796KHz 40Q-Factor Ferrite 110mA 1812 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 3613C101K?
Additional datasheets, footprints and schematics for 3613C101K are listed on our Part Details page. You can also find images and similar parts to 3613C101K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3613C101K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3613C101K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3613C101K fall under?
The 3613C101K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 3613C101K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3613C101K you can contact the distributor directly for product support, shipping queries etc.
Is the 3613C101K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3613C101K have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3613C101K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3613C101K often in real-time on the comparison pages.
What if I can't find stock of 3613C101K?
You can fill out our help required form which you can use to request a quote for 3613C101K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.