Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Inductance | 470nH |
---|---|
Product Range | - |
DC Current Rating | 545mA |
High Frequency Inductor Case | 1812 [4532 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.32ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 145MHz |
External Depth | 3.2mm |
External Length / Height | 3.2mm |
External Width | 4.5mm |
Inductor Case Style | 1812 [4532 Metric] |
RF Inductors-SMD 3613C 0.47UH 20% | Rapid Electronics |
3613C 0.47UH 20% Inductance: .47 µH Current Rating (Max): 545 mA DC Resistance: .32 Ω Inductor Quality Factor: 40 Product Length: .177 in 0.47 µH 545 mA .32 Ω 40 | Molded Smd Inductor | Part Number: 3613CR47M | Internal Number: 2-1624094-4 | TE Connectivity | TE Store |
3613C 0.47Uh 20% |Sigmainductors Te Connectivity 3613CR47M | Newark Electronics |
Ind Chip Molded/Unshielded Wirewound 470nH 20% 25.2MHz 40Q-Factor Ferrite 545mA 1812 T/R | Avnet America |
INDUCTOR, 0.47UH, 1812 CASE | Farnell |
Where can I find additional details, specifications and documents for a 3613CR47M?
Additional datasheets, footprints and schematics for 3613CR47M are listed on our Part Details page. You can also find images and similar parts to 3613CR47M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3613CR47M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3613CR47M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3613CR47M fall under?
The 3613CR47M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 3613CR47M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3613CR47M you can contact the distributor directly for product support, shipping queries etc.
Is the 3613CR47M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3613CR47M have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 3613CR47M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3613CR47M often in real-time on the comparison pages.
What if I can't find stock of 3613CR47M?
You can fill out our help required form which you can use to request a quote for 3613CR47M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.