Status: | Unknown |
---|---|
Series: | 3613C Series |
RoHS: | Unknown |
Inductance | 1µH |
---|---|
Product Range | 3613C Series |
DC Current Rating | 450mA |
High Frequency Inductor Case | 1812 [4532 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.5ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 100MHz |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 3.2mm |
External Length / Height | 3.2mm |
External Width | 4.5mm |
Inductor Case Style | 1812 [4532 Metric] |
3613C 1.0UH 10% Inductance: 1 µH Current Rating (Max): 450 mA DC Resistance: .5 Ω Inductor Quality Factor: 50 Product Length: .177 in Molded Smd Inductor | 1 µH 450 mA .5 Ω | Part Number: 3613C1R0K | Internal Number: 1624094-6 | Alias Number: 3613A1R0M | TE Connectivity | TE Store |
Surface Mount High Frequency Inductor, 3613C Series, 1 H, 10%, 1812 [4532 Metric], 100 Mhz Rohs Compliant: Yes |Sigmainductors Te Connectivity 3613C1R0K | Newark Electronics |
INDUCTOR, 1.0UH, 1812 CASE | element14 |
Inductor SMD 1812 3613C 1.0uH 10% | RS |
Where can I find additional details, specifications and documents for a 3613C1R0K?
Additional datasheets, footprints and schematics for 3613C1R0K are listed on our Part Details page. You can also find images and similar parts to 3613C1R0K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3613C1R0K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3613C1R0K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3613C1R0K fall under?
The 3613C1R0K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 3613C1R0K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3613C1R0K you can contact the distributor directly for product support, shipping queries etc.
Is the 3613C1R0K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3613C1R0K have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 3613C1R0K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3613C1R0K often in real-time on the comparison pages.
What if I can't find stock of 3613C1R0K?
You can fill out our help required form which you can use to request a quote for 3613C1R0K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.