3610S-2-501 Passive Components by Bourns Electronics

PRECISION POT - 7/8" 22MM DIA 10T WW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Alternative Descriptions

Precision Pot - 7/8" 22Mm Dia 10T Ww |Bourns 3610S-2-501 | Newark Electronics
Digital Display Potentiometer, 500 Ohm, ± 5%, 1.5 W, Knurled Knob | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3610S-2-501?

Additional datasheets, footprints and schematics for 3610S-2-501 are listed on our Part Details page. You can also find images and similar parts to 3610S-2-501 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3610S-2-501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3610S-2-501 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3610S-2-501 fall under?

The 3610S-2-501 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 3610S-2-501 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3610S-2-501 you can contact the distributor directly for product support, shipping queries etc.

Is the 3610S-2-501 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3610S-2-501 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3610S-2-501.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3610S-2-501 often in real-time on the comparison pages.

What if I can't find stock of 3610S-2-501?

You can fill out our help required form which you can use to request a quote for 3610S-2-501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay