Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.34
|
3,684
in stock
|
Buy Now | |
TE Store
from US$0.33
|
28,345
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
21,253
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
4,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
1,895
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
1,895
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
1,895
in stock
|
Buy Now | |
Avnet America
-
|
3,684
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Retention | Without |
Mating Alignment | With |
Number of Positions | 3 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 35.69mm, 1.41in |
Centerline | 6.35mm, .25in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 1 |
Style Code | C |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
187 FASTON HSG.,REC.,3 POS,NATRUAL Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 3 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Receptacle 3 Straight | Crimp Terminal Housing | Part Number: 360010-1 | Internal Number: 360010-1 | TE Connectivity | TE Store |
187 FAST RCPT HSG 3 CIR N NAT | Heilind Electronics |
Terminal | Newark Electronics |
187 FASTON HSG. REC. 3 POS NATRUAL | Rapid Electronics |
TE Connectivity - AMP Housing 187 FASTON HSG.REC.3 PNATRUAL | Distrelec |
Conn Housing RCP 3 POS Crimp ST Loose Piece | Avnet America |
Connector Housing Recepticle 3 Position Loose Piece | Future Electronics |
FASTON INS SLV & CVR, 187 FAST RCPT HSG3 CIR N NAT | TE Connectivity 360010-1 | RS Americas |
187 FASTON HSG.,REC.,3 POS,NATRUAL | Boersig |
187 FAST RCPT HSG 3 CIR N NAT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 360010-1?
Additional datasheets, footprints and schematics for 360010-1 are listed on our Part Details page. You can also find images and similar parts to 360010-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 360010-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 360010-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 360010-1 fall under?
The 360010-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 360010-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 360010-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 360010-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 360010-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 360010-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 360010-1 often in real-time on the comparison pages.
What if I can't find stock of 360010-1?
You can fill out our help required form which you can use to request a quote for 360010-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.