Status: | Unknown |
---|---|
Series: | YXJ Series |
RoHS: | Unknown |
Prices starting from US$0.0322
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
20,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
1,268
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
311
in stock
|
Buy Now | |
Rutronik
from US$0.0322
|
-
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 35V |
Product Range | YXJ Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 6.3mm |
Lead Spacing | 2.5mm |
Height | 11mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 7000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Al 105deg 100uF 35V 6.3X11 | RS |
YXJ 100uF 35V 20% 6x11/2,5 | Rutronik |
Cap, 100Μf, 35V, 20% | Newark Electronics |
YXJ Series 35 v 100 uf 105'c 6.3x11mm LS=2.5mm Low Imp 7k hrs RDL Electrolytic | Future Electronics |
CAP, 100µF, 35V, 20% | element14 |
Electrolytic Capacitor, 100 �F, 35 V, � 20%, Radial Leaded, 7000 hours @ 105�C, Polar | Avnet Abacus |
Where can I find additional details, specifications and documents for a 35YXJ100M6.3X11?
Additional datasheets, footprints and schematics for 35YXJ100M6.3X11 are listed on our Part Details page. You can also find images and similar parts to 35YXJ100M6.3X11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35YXJ100M6.3X11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35YXJ100M6.3X11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35YXJ100M6.3X11 fall under?
The 35YXJ100M6.3X11 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 35YXJ100M6.3X11 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35YXJ100M6.3X11 you can contact the distributor directly for product support, shipping queries etc.
Is the 35YXJ100M6.3X11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35YXJ100M6.3X11 have stock available?
Authorised distributors including RS, Chip One Stop, CoreStaff, Rutronik and Newark Electronics have stock available or on a lead time for 35YXJ100M6.3X11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35YXJ100M6.3X11 often in real-time on the comparison pages.
What if I can't find stock of 35YXJ100M6.3X11?
You can fill out our help required form which you can use to request a quote for 35YXJ100M6.3X11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.