Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.52
|
No stock
|
Buy Now | |
TTI Europe
from US$0.50
|
12,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.52
|
6,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
4,000
in stock
|
Buy Now | |
element14
from US$0.54
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.54
|
4,000
in stock
|
Buy Now | |
RS
from US$0.82
|
825
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
665
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 35 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 39 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 30 |
Rated Ripple Current (Rms) (mA) | 2800 |
Rated Voltage (V) | 35 |
Leakage Current (Max.) (μA) | 273 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 7 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | E7 |
Rated Ripple Current-1 (mArms) | 2800 |
Weight (Typ.) (g) | 0.6 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 30 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 273 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 6.9 |
Minimum packaging quantity (piece) | 1000 |
Weight [Typ.] (g) | 0.55 |
39UF 35V 8X7 SMD | TTI Europe |
OS-CON SVPF 39uF 35V 8x6,9mm | Schukat Electronic |
Cap, Alu Elec, Polymer, 39Uf, 35V, Smd | Newark Electronics |
CAP, 39µF, 35V | element14 |
OS-CON / SVPF / 35V / 39uF / 105°C / 500 | RS |
Aluminum Polymer Capacitor, 39 uF, 35 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
SVPF Series 35 V 39 uF â–’20 % 8 x 7 mm SMT Aluminum Polymer Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 39 uF, 35 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 35VDC,39uF,30mohm,8x7mm, T&R | Panasonic Electronic Components 35SVPF39M | RS Americas |
Where can I find additional details, specifications and documents for a 35SVPF39M?
Additional datasheets, footprints and schematics for 35SVPF39M are listed on our Part Details page. You can also find images and similar parts to 35SVPF39M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35SVPF39M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35SVPF39M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35SVPF39M fall under?
The 35SVPF39M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPF Series.
Can I view similar or alternative parts?
You can view similar parts to 35SVPF39M when available in the SVPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35SVPF39M you can contact the distributor directly for product support, shipping queries etc.
Is the 35SVPF39M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35SVPF39M have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for 35SVPF39M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35SVPF39M often in real-time on the comparison pages.
What if I can't find stock of 35SVPF39M?
You can fill out our help required form which you can use to request a quote for 35SVPF39M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.