Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
6,158
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
11,600
in stock
|
Buy Now | |
TTI Europe
from US$0.76
|
10,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
3,200
in stock
|
Buy Now | |
element14
from US$1.44
|
3,200
in stock
|
Buy Now | |
Farnell
from US$1.36
|
3,200
in stock
|
Buy Now | |
Schukat Electronic
from US$0.79
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$1.72
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
172,400
in stock
|
Buy Now | |
RS Americas
from US$1.13
|
-
|
Buy Now | |
Distrelec
from US$1.67
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 35 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 120 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 18 |
Rated Ripple Current (Rms) (mA) | 4400 |
Rated Voltage (V) | 35 |
Leakage Current (Max.) (μA) | 840 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 12.7 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | F12 |
Rated Ripple Current-1 (mArms) | 4400 |
Weight (Typ.) (g) | 1.4 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 18 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 840 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 12.6 |
Minimum packaging quantity (piece) | 400 |
Weight [Typ.] (g) | 1.4 |
SVPF Series 35 V 120 uF 5 kHrs 105â–‘C SMT Polymer Aluminum Capacitor | Future Electronics |
120UF 35V 10X12.7 SMD | TTI Europe |
Capacitor SMD SVPF Series 18V 120uF | RS |
Cap, Alu Elec, 120Uf, 35V, Smd | Newark Electronics |
CAP, 120µF, 35V, 20%, REEL | element14 |
OS-CON SVPF 120uF 35V 10x12,6mm | Schukat Electronic |
Aluminum Polymer Capacitor, 120 uF, 35 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 120 uF, 35 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Capacitor, Aluminum Organic Polymer, 18VDC,120uF,18mohm,10x12.7mm, T&R | Panasonic Electronic Components 35SVPF120M | RS Americas |
Panasonic Polymer Capacitor 35V, 120uF | Distrelec |
Where can I find additional details, specifications and documents for a 35SVPF120M?
Additional datasheets, footprints and schematics for 35SVPF120M are listed on our Part Details page. You can also find images and similar parts to 35SVPF120M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35SVPF120M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35SVPF120M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35SVPF120M fall under?
The 35SVPF120M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPF Series.
Can I view similar or alternative parts?
You can view similar parts to 35SVPF120M when available in the SVPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35SVPF120M you can contact the distributor directly for product support, shipping queries etc.
Is the 35SVPF120M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35SVPF120M have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for 35SVPF120M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35SVPF120M often in real-time on the comparison pages.
What if I can't find stock of 35SVPF120M?
You can fill out our help required form which you can use to request a quote for 35SVPF120M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.