Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.11
|
1,560
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
2,000
in stock
|
Buy Now | |
element14
from US$1.00
|
2,000
in stock
|
Buy Now | |
Farnell
from US$0.95
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
400
in stock
|
Buy Now | |
TTI Europe
from US$0.81
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.09
|
48
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
Schukat Electronic
from US$0.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 35 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 47 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 30 |
Rated Ripple Current (Rms) (mA) | 1150 |
Rated Voltage (V) | 35 |
Leakage Current (Max.) (μA) | 329 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 12.7 |
Endurance@Temp.-1 | 2000@125°C |
Size Code | F12 |
Rated Ripple Current-1 (mArms) | 3650 |
Weight (Typ.) (g) | 1.3 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 1150 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 30 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 329 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 12.6 |
Minimum packaging quantity (piece) | 400 |
Weight [Typ.] (g) | 1.33 |
Cap, Alu Polymer, 47Uf, 35V, Smd | Newark Electronics |
CAP, 47µF, 35V | element14 |
Capacitor Polymer Aluminium Organic OS-C | RS |
SVPD Series 35 V 47 uF 10 x 12.7 mm SMT Polymer Aluminum Electrolytic Capacitor | Future Electronics |
47UF 35V 10.0X12.6 SMD | TTI Europe |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 47 uF, 35 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
OS-CON SVPD 47uF 35V 10x12,6mm | Schukat Electronic |
Aluminum Polymer Capacitor, 47 uF, 35 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 35SVPD47M?
Additional datasheets, footprints and schematics for 35SVPD47M are listed on our Part Details page. You can also find images and similar parts to 35SVPD47M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35SVPD47M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35SVPD47M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35SVPD47M fall under?
The 35SVPD47M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPD Series.
Can I view similar or alternative parts?
You can view similar parts to 35SVPD47M when available in the SVPD Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35SVPD47M you can contact the distributor directly for product support, shipping queries etc.
Is the 35SVPD47M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35SVPD47M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 35SVPD47M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35SVPD47M often in real-time on the comparison pages.
What if I can't find stock of 35SVPD47M?
You can fill out our help required form which you can use to request a quote for 35SVPD47M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.