Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
Sager
from US$0.14
|
177,500
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
32,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
15,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
4,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
112,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Ferrite Bead, 1210 [3225 Metric], 42 Ohm, 10 A, 0.75 Milliohm | Avnet America |
Ferrite Bead, 41 Ohm, 10A, 1612 Rohs Compliant: Yes |Laird 35F0121-0SR-10 | Newark Electronics |
DFModAssemLF,1Ln, SM,47x10000x0.00075 | Laird Performance Materials 35F0121-0SR-10 | RS Americas |
FERRITE BEAD, 41 OHM, 10A, 1612 | element14 |
41 OHM AT 100MHZ | TTI Europe |
Where can I find additional details, specifications and documents for a 35F0121-0SR-10?
Additional datasheets, footprints and schematics for 35F0121-0SR-10 are listed on our Part Details page. You can also find images and similar parts to 35F0121-0SR-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35F0121-0SR-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35F0121-0SR-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35F0121-0SR-10 fall under?
The 35F0121-0SR-10 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 35F0121-0SR-10 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35F0121-0SR-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 35F0121-0SR-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 35F0121-0SR-10 have stock available?
Authorised distributors including Sager, Avnet America, Heilind Electronics, Heilind Electronics Asia and Avnet Abacus have stock available or on a lead time for 35F0121-0SR-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35F0121-0SR-10 often in real-time on the comparison pages.
What if I can't find stock of 35F0121-0SR-10?
You can fill out our help required form which you can use to request a quote for 35F0121-0SR-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.