Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1192698-6,
359651-000 |
Prices starting from US$7.03
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.07
|
4,671
in stock
|
Buy Now | |
TTI Europe
from US$8.03
|
8,515
in stock
|
Buy Now | |
Newark Electronics
from US$8.83
|
4,671
in stock
|
Buy Now | |
Rapid Electronics
from US$10.66
|
4,671
in stock
|
Buy Now | |
Chip One Stop
from US$7.08
|
4,671
in stock
|
Buy Now | |
Farnell
from US$21.48
|
3,740
in stock
|
Buy Now | |
Avnet America
from US$7.03
|
-
|
Buy Now | |
Sager
from US$8.13
|
-
|
Buy Now |
Material | Fluid Resistant Modified Elastomer |
---|---|
Adhesive Pre-Coat | No |
Material Code | 25 |
Material Systems Code | 25 |
Lipped | Yes |
Inside Diameter as Supplied | 18mm, .709in |
Government Qualified | No |
Approved Standards | SAE AS81765/1 Type I |
Zugelassene Standards | SAE AS81765/1 Type I |
Power Cable Accessory | No |
Adhesive Type | Adhesive Purchased Separately |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 203 |
Adhesive Options | /225 Precoat |
Molded Part Shape | Straight |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Heat Shrink Cable Boots & End Caps 203W112-25-0 |Raychem Te Connectivity 359651-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
HEAT SHRINK BOOTS | Farnell |
Cable Accessories Boot Fluid Resistant Elastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps 203W112-25-0 | Sager |
Where can I find additional details, specifications and documents for a 359651-000?
Additional datasheets, footprints and schematics for 359651-000 are listed on our Part Details page. You can also find images and similar parts to 359651-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 359651-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 359651-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 359651-000 fall under?
The 359651-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 359651-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 359651-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 359651-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 359651-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 359651-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 359651-000 often in real-time on the comparison pages.
What if I can't find stock of 359651-000?
You can fill out our help required form which you can use to request a quote for 359651-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.