Status: | Unknown |
---|---|
Series: | 3590 Series |
RoHS: | Compliant |
Track Resistance | 5kohm |
---|---|
No. of Turns | 10Turns |
Track Taper | Linear |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Product Range | 3590 Series |
Potentiometer Mounting | Bushing Mount |
Shaft Diameter | 6.34mm |
No. of Gangs | 1 |
RoHS Compliant | Yes |
Precision Pot-7/8" 22Mm Dia 10T Ww /Tray Packaging Rohs Compliant: Yes |Bourns 3590S-291-502L | Newark Electronics |
Rotary Potentiometer, Wirewound, 5 kOhm, 10Turn, Linear, 2 W, ± 5% | Avnet America |
PRECISION POT-7/8, 22MM, DIA, 10T, WWTray Packaging | Bourns 3590S-291-502L | RS Americas |
Where can I find additional details, specifications and documents for a 3590S-291-502L.?
Additional datasheets, footprints and schematics for 3590S-291-502L. are listed on our Part Details page. You can also find images and similar parts to 3590S-291-502L. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3590S-291-502L. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3590S-291-502L. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3590S-291-502L. fall under?
The 3590S-291-502L. is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3590S-291-502L. when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3590S-291-502L. you can contact the distributor directly for product support, shipping queries etc.
Is the 3590S-291-502L. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3590S-291-502L. have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 3590S-291-502L..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3590S-291-502L. often in real-time on the comparison pages.
What if I can't find stock of 3590S-291-502L.?
You can fill out our help required form which you can use to request a quote for 3590S-291-502L. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.