Status: | Unknown |
---|---|
Series: | 3590S Series |
RoHS: | Unknown |
Prices starting from US$9.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.45
|
116
in stock
|
Buy Now | |
element14
from US$14.31
|
276
in stock
|
Buy Now | |
Newark Electronics
from US$10.05
|
173
in stock
|
Buy Now | |
Farnell
from US$13.63
|
173
in stock
|
Buy Now | |
RS Americas
from US$13.70
|
86
in stock
|
Buy Now | |
Avnet America
from US$9.19
|
-
|
Buy Now | |
Distrelec
from US$10.95
|
-
|
Buy Now | |
TTI Europe
from US$9.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 20kohm |
---|---|
No. of Turns | 10Turns |
Track Taper | Linear |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Product Range | 3590S Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 20.63mm |
SVHC | Lead (15-Jan-2019) |
Body Diameter | 22.2mm |
External Length / Height | 18.6mm |
Full Power Rating Temperature | 40°C |
Operating Temperature Max | 125°C |
Operating Temperature Min | 1°C |
Operating Temperature Range | +1°C to +125°C |
Proof Voltage | 1500V |
Resistance | 20kohm |
Resistor Element Material | Wirewound |
Resolution % | 0.019% |
Rotational Life Cycles | 1000000 |
Temperature Coeff. + | 50ppm/°C |
Temperature Coefficient | ± 50ppm/°C |
Terminal Resistance | 20ohm |
Termination Type | Solder |
Thread Size | 3/8"32UNEF |
Voltage Rating | 450VAC |
Voltage Rating VAC | 450V |
POTENTIOMETER, 20K | element14 |
Potentiometer, 20K | Newark Electronics |
3590S-2 10 turn wirewound pot,20K 22mm | RS |
Potentiometer Wirewound 3590 Series 20 kOhms 10 Turns 2W Linear Shaft Dia 0.248 | Bourns 3590S-2-203L | RS Americas |
Rotary Potentiometer, Wirewound, 20 kOhm, 10Turn, Linear, 2 W, ± 5% | Avnet America |
Bourns Rotary Potentiometer 20kOhm 2W ± | Distrelec |
20K OHM 5% 7/8 10-TURN | TTI Europe |
Rotary Potentiometer, Wirewound, 20 kOhm, 10Turn, Linear, 2 W, � 5% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3590S-2-203L?
Additional datasheets, footprints and schematics for 3590S-2-203L are listed on our Part Details page. You can also find images and similar parts to 3590S-2-203L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3590S-2-203L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3590S-2-203L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3590S-2-203L fall under?
The 3590S-2-203L is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3590S-2-203L when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3590S-2-203L you can contact the distributor directly for product support, shipping queries etc.
Is the 3590S-2-203L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3590S-2-203L have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and RS Americas have stock available or on a lead time for 3590S-2-203L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3590S-2-203L often in real-time on the comparison pages.
What if I can't find stock of 3590S-2-203L?
You can fill out our help required form which you can use to request a quote for 3590S-2-203L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.