Status: | Unknown |
---|---|
Series: | 3590S Series |
RoHS: | Unknown |
Prices starting from US$11.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.82
|
355
in stock
|
Buy Now | |
Distrelec
from US$15.25
|
94
in stock
|
Buy Now | |
Newark Electronics
from US$15.02
|
88
in stock
|
Buy Now | |
Chip One Stop
from US$12.20
|
83
in stock
|
Buy Now | |
RS Americas
from US$17.10
|
68
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.06
|
64
in stock
|
Buy Now | |
Avnet America
from US$11.92
|
-
|
Buy Now | |
element14
from US$15.43
|
-
|
Buy Now | |
TTI Europe
from US$12.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 100kohm |
---|---|
No. of Turns | 10Turns |
Track Taper | Linear |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Product Range | 3590S Series |
Potentiometer Mounting | Bushing Mount |
RoHS Compliant | Yes |
POTENT 3590 100K | RS |
Bourns Rotary Potentiometer 100kOhm 2W ± | Distrelec |
Wirewound Potentiometer, 100Kohm, 5%, 2W | Newark Electronics |
Potentiometer Wirewound 3590 Series 100 kOhms 10 Turns 2W Linear Shaft Dia 0.248 | Bourns 3590S-2-104L | RS Americas |
Potentiometer: shaft | Transfer Multisort Elektronik |
Rotary Potentiometer, Wirewound, 100 kOhm, 10Turn, Linear, 2 W, ± 5% | Avnet America |
POTENTIOMETER, 10 TURN, 100K | element14 |
100K OHM 5% 7/8 10-TURN | TTI Europe |
Rotary Potentiometer, Wirewound, 100 kOhm, 10Turn, Linear, 2 W, � 5% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3590S-2-104L?
Additional datasheets, footprints and schematics for 3590S-2-104L are listed on our Part Details page. You can also find images and similar parts to 3590S-2-104L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3590S-2-104L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3590S-2-104L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3590S-2-104L fall under?
The 3590S-2-104L is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3590S-2-104L when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3590S-2-104L you can contact the distributor directly for product support, shipping queries etc.
Is the 3590S-2-104L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3590S-2-104L have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 3590S-2-104L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3590S-2-104L often in real-time on the comparison pages.
What if I can't find stock of 3590S-2-104L?
You can fill out our help required form which you can use to request a quote for 3590S-2-104L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.