Status: | Unknown |
---|---|
Series: | 3570.1331 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Product Range | 3570.1331 Series |
Relay Mounting | Through Hole |
Coil Resistance | 500ohm |
Switching Current Max | 500mA |
Switching Voltage Max | 150VDC |
Relay: reed switch | Transfer Multisort Elektronik |
Reed Relay, Spst-No, 5Vdc, 0.5A, Th | Newark Electronics |
Reed Relays, Through Hole5VDC, 1A SPST-NO, 500 mANon Latching, PC Pin | Relay Specialties |
Where can I find additional details, specifications and documents for a 3570-1331-051?
Additional datasheets, footprints and schematics for 3570-1331-051 are listed on our Part Details page. You can also find images and similar parts to 3570-1331-051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3570-1331-051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3570-1331-051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3570-1331-051 fall under?
The 3570-1331-051 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to 3570-1331-051 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3570-1331-051 you can contact the distributor directly for product support, shipping queries etc.
Is the 3570-1331-051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3570-1331-051 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and Relay Specialties have stock available or on a lead time for 3570-1331-051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3570-1331-051 often in real-time on the comparison pages.
What if I can't find stock of 3570-1331-051?
You can fill out our help required form which you can use to request a quote for 3570-1331-051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.