Status: | Unknown |
---|---|
Series: | 3570.1210 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Product Range | 3570.1210 Series |
Relay Mounting | Through Hole |
Coil Resistance | 1kohm |
Switching Current Max | 500mA |
Switching Voltage Max | 150VDC |
Relay: reed switch | Transfer Multisort Elektronik |
Reed Relays | Relay Specialties |
REED RELAY THT 12V 1A | Rutronik |
Reed Relay, Spst-No, 12Vdc, 0.5A, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a 3570-1210-121?
Additional datasheets, footprints and schematics for 3570-1210-121 are listed on our Part Details page. You can also find images and similar parts to 3570-1210-121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3570-1210-121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3570-1210-121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3570-1210-121 fall under?
The 3570-1210-121 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to 3570-1210-121 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3570-1210-121 you can contact the distributor directly for product support, shipping queries etc.
Is the 3570-1210-121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3570-1210-121 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Relay Specialties, Rutronik and Newark Electronics have stock available or on a lead time for 3570-1210-121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3570-1210-121 often in real-time on the comparison pages.
What if I can't find stock of 3570-1210-121?
You can fill out our help required form which you can use to request a quote for 3570-1210-121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.