35-676 Tools & Production Supplies by GC Electronics

Switch Rocker On Off On DPDT 8A Solder Lug

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$32.83

Distributor Stock
Logo for Farnell
Farnell
from US$66.82
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$65.29
-
Buy Now
Logo for RS Americas
RS Americas
from US$32.83
-
Buy Now
Logo for element14
element14
from US$62.40
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Alternative Descriptions

Switch, Miniature Rocker | Carlton-Bates


35676 Sensors by Gems Sensors

LIQUID LEVEL SENSOR

Status: Unknown
Series: LS-1900 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Operating Pressure Max 150psi
Sensor Body Material Brass
Product Range LS-1900 Series
Operating Pressure Range 0psi to 150psi
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 35-676?

Additional datasheets, footprints and schematics for 35-676 are listed on our Part Details page. You can also find images and similar parts to 35-676 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 35-676 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35-676 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 35-676 fall under?

The 35-676 is listed under Tools & Production Supplies > More Tools & Production Supplies.

Can I view similar or alternative parts?

You can view similar parts to 35-676 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 35-676 you can contact the distributor directly for product support, shipping queries etc.

Is the 35-676 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 35-676 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Carlton-Bates have stock available or on a lead time for 35-676.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 35-676 often in real-time on the comparison pages.

What if I can't find stock of 35-676?

You can fill out our help required form which you can use to request a quote for 35-676 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay