3549S-1AE-502A Resistors by Bourns Electronics

PRECISION POT-7/8" 22MM DIA 10T WW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.15

Distributor Stock
Logo for RS
RS
from US$28.47
23
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.57
-
Buy Now
Logo for Avnet America
Avnet America
from US$22.49
-
Buy Now
Logo for RS Americas
RS Americas
from US$34.26
-
Buy Now
Logo for element14
element14
from US$31.11
-
Buy Now
Logo for Farnell
Farnell
from US$21.15
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 5kohm
No. of Turns 10Turns
Track Taper Linear
Power Rating 2W
Resistance Tolerance ± 3%
Product Range -
Potentiometer Mounting Servo
Shaft Diameter 3.17mm
No. of Gangs 1
Adjustment Type Screwdriver Slot
Shaft Length 8mm
SVHC No SVHC (07-Jul-2017)
Body Diameter 22.225mm
External Length / Height 25.22mm
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Resistance 5kohm
Resistor Element Material Wirewound
Temperature Coefficient ± 50ppm/°C

Alternative Descriptions

Precision Pot - 7/8" Dia,10Turn, 5K | RS
Rotary Pot, 5K, 2W, Servo Mount | Newark Electronics
Rotary Potentiometer, Wirewound, 5 kOhm, 10Turn, Linear, 2 W, ± 3% | Avnet America
Precision Pot - 7/8" Dia,10Turn, 5K | Bourns 3549S-1AE-502A | RS Americas
Rotary Potentiometer, Wirewound, 5 kOhm, 10Turn, Linear, 2 W, � 3% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3549S-1AE-502A?

Additional datasheets, footprints and schematics for 3549S-1AE-502A are listed on our Part Details page. You can also find images and similar parts to 3549S-1AE-502A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3549S-1AE-502A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3549S-1AE-502A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3549S-1AE-502A fall under?

The 3549S-1AE-502A is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 3549S-1AE-502A when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3549S-1AE-502A you can contact the distributor directly for product support, shipping queries etc.

Is the 3549S-1AE-502A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3549S-1AE-502A have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 3549S-1AE-502A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3549S-1AE-502A often in real-time on the comparison pages.

What if I can't find stock of 3549S-1AE-502A?

You can fill out our help required form which you can use to request a quote for 3549S-1AE-502A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay