Status: | Unknown |
---|---|
Series: | 3549S Series |
RoHS: | Unknown |
Track Resistance | 1kohm |
---|---|
No. of Turns | 10Turns |
Track Taper | Linear |
Power Rating | 2W |
Resistance Tolerance | ± 3% |
Product Range | 3549S Series |
Potentiometer Mounting | Servo |
Shaft Diameter | 3.17mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 8mm |
SVHC | Lead (15-Jan-2019) |
Body Diameter | 22.225mm |
External Length / Height | 25.22mm |
Height | 25.22mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistance | 1kohm |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
Potentiometer, Wire Wound, 2W, 1000Ohm, 3% +/-Tol, -50,50Ppm/Cel, 10 Turn(S) |Bourns 3549S-1AE-102A | Newark Electronics |
Rotary Potentiometer, Wirewound, 1 kOhm, 10Turn, Linear, 2 W, ± 3% | Avnet America |
Rotary Potentiometer, Wirewound, 1 kOhm, 10Turn, Linear, 2 W, � 3% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3549S-1AE-102A?
Additional datasheets, footprints and schematics for 3549S-1AE-102A are listed on our Part Details page. You can also find images and similar parts to 3549S-1AE-102A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3549S-1AE-102A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3549S-1AE-102A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3549S-1AE-102A fall under?
The 3549S-1AE-102A is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3549S-1AE-102A when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3549S-1AE-102A you can contact the distributor directly for product support, shipping queries etc.
Is the 3549S-1AE-102A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3549S-1AE-102A have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for 3549S-1AE-102A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3549S-1AE-102A often in real-time on the comparison pages.
What if I can't find stock of 3549S-1AE-102A?
You can fill out our help required form which you can use to request a quote for 3549S-1AE-102A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.