Status: | Unknown |
---|---|
Series: | 3549H Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
No. of Turns | 10Turns |
Track Taper | Linear |
Power Rating | 2W |
Resistance Tolerance | ± 10% |
Product Range | 3549H Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.34mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 20.617mm |
SVHC | Lead (15-Jan-2019) |
Precision Pot-7/8 22Mm Diameter 10T Ww |Bourns 3549H-1AC-103B | Newark Electronics |
Rotary Potentiometer, Hybritron, 10 kOhm, 10Turn, Linear, 2 W, ± 10% | Avnet America |
10K OHM 10% 7/8 10-TURN | TTI Europe |
POT, PRECISION, 10KOHM, 20.617MM, 10% | Farnell |
Rotary Potentiometer, Hybritron, 10 kOhm, 10Turn, Linear, 2 W, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3549H-1AC-103B?
Additional datasheets, footprints and schematics for 3549H-1AC-103B are listed on our Part Details page. You can also find images and similar parts to 3549H-1AC-103B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3549H-1AC-103B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3549H-1AC-103B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3549H-1AC-103B fall under?
The 3549H-1AC-103B is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3549H-1AC-103B when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3549H-1AC-103B you can contact the distributor directly for product support, shipping queries etc.
Is the 3549H-1AC-103B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3549H-1AC-103B have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for 3549H-1AC-103B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3549H-1AC-103B often in real-time on the comparison pages.
What if I can't find stock of 3549H-1AC-103B?
You can fill out our help required form which you can use to request a quote for 3549H-1AC-103B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.