Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
211
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
86,233
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
25,870
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
2,100
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
264
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
228
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
211
in stock
|
Buy Now | |
element14
from US$0.14
|
211
in stock
|
Buy Now | |
RS Americas
from US$6.50
|
-
|
Buy Now | |
Carlton-Bates
from US$0.19
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now |
DIY HDMI Cable Parts - Straight HDMI Plug Adapter | Adafruit Industries 3548 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Tab Size - Metric | 4.75mm x 0.51mm |
---|---|
Tab Size - Imperial | 0.187" x 0.02" |
Terminal Material | Brass |
Mounting Hole Dia | 1.32mm |
Terminal Plating | Tin |
Board Thickness | 0.016" |
RoHS Compliant | Yes |
PC QUICK FIT FEMALE TERMINAL | Heilind Electronics |
FEMALE QUICK FIT VERTICAL.187X0 | Rutronik |
Brass Tin Nickel Plate Vertical PC Quick-Fit Female Terminal | Future Electronics |
Terminal: flat | Transfer Multisort Elektronik |
Terminal, Female Disconnect, 0.187In Though Hole | Newark Electronics |
Customer Item | Carlton-Bates |
Terminals .187X.020 F PCB TERM | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3548?
Additional datasheets, footprints and schematics for 3548 are listed on our Part Details page. You can also find images and similar parts to 3548 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3548 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3548 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3548 fall under?
The 3548 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 3548 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3548 you can contact the distributor directly for product support, shipping queries etc.
Is the 3548 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3548 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rutronik, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 3548.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3548 often in real-time on the comparison pages.
What if I can't find stock of 3548?
You can fill out our help required form which you can use to request a quote for 3548 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.