Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.09
|
252
in stock
|
Buy Now | |
Heilind Electronics
from US$0.77
|
456
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
252
in stock
|
Buy Now | |
Rapid Electronics
from US$1.81
|
252
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
252
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.77
|
152
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$45.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.73
|
-
|
Buy Now | |
Boersig
from US$1.06
|
-
|
Buy Now | |
TE Store
from US$0.94
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 3.558g |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .042in, 1.07mm |
Wire Insulation Diameter (Max) | 7.62mm, .3in |
Wire Insulation Diameter | .17 – .3in, 4.32 – 7.62mm |
Stud Diameter | .39in, 9.91mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Overall Length | 38.35mm, 1.51in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | 3/8 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 12-10 3/8 | Heilind Electronics |
Terminals Pvc-Ring 12-10 Yel #3/8 |Amp Te Connectivity 35478 | Newark Electronics |
Terminals PVC-RING 12-10 YEL #3/8 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG R 12-10 3/8 | Distrelec |
PIDG Yellow Insulator 12-10 AWG #3/8 Stud Size Vinyl Ring Tongue Terminal | Future Electronics |
PIDG Ring Tongue Terminal 10-12AWG 38.35mm 15.06mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,PIDG R 12-10 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 35478 | Internal Number: 35478 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Flex Exhaust Arm |
---|---|
For Use With | MENDA Series II Fume Extraction Systems |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 35478?
Additional datasheets, footprints and schematics for 35478 are listed on our Part Details page. You can also find images and similar parts to 35478 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35478 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35478 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35478 fall under?
The 35478 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35478 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35478 you can contact the distributor directly for product support, shipping queries etc.
Is the 35478 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35478 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 35478.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35478 often in real-time on the comparison pages.
What if I can't find stock of 35478?
You can fill out our help required form which you can use to request a quote for 35478 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.