Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.12
|
563
in stock
|
Buy Now | |
TTI Europe
from US$1.32
|
6,566
in stock
|
Buy Now | |
Future Electronics
from US$1.30
|
3,927
in stock
|
Buy Now | |
Avnet America
from US$1.53
|
2,045
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
1,611
in stock
|
Buy Now | |
element14
from US$2.14
|
1,611
in stock
|
Buy Now | |
Farnell
from US$1.92
|
1,611
in stock
|
Buy Now | |
Chip One Stop
from US$2.25
|
98
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.38
|
52
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,352
in stock
|
Buy Now | |
RS Americas
from US$3.36
|
-
|
Buy Now | |
TE Store
from US$4.45
|
-
|
Buy Now | |
Sager
from US$1.24
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Seal Type | Standard |
---|---|
Number of Switches | 8 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 8 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Current Rating | 1A |
Solder Tail Contact Plating | Tin |
Contact Mating Area Plating Thickness | 30µin |
Auto-Insertable | No |
Length | 22.3mm, .88in |
Height | .34in, 8.636mm |
Voltage Rating | 40VDC |
Housing Color | Blue |
Housing Material | Polyester GF |
Centerline | .1in, 2.54mm |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | All switches are bottom sealed. |
Packaging Quantity | 14 |
Packaging Method | Tube |
Sealed | Yes |
Switch Type | DIP |
Actuator Style | Rocker (Top Actuated) |
Product Type | Switch |
Termination Post Length | 3.56mm, .14in |
DIP SW SPST 8P 0.06A 5V | TTI Europe |
7100 Series 8 Pos SPST Rocker Sealed 2.54 mm Through Hole DIP Switch | Future Electronics |
Switch DIP OFF ON SPST 8 Raised Rocker PC Pins 2.54mm Thru-Hole | Avnet America |
Dip Switch, 8Pos, Smd Rohs Compliant: Yes |Alcoswitch Te Connectivity 3-5435640-9 | Newark Electronics |
DIP SWITCH, 8POS, SMD | element14 |
DIP switch,PCB,sealed,SPST,8 pos,rocker | RS |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Switch, DIP, 8 Position, Rocker, SPST, Sealed | TE Connectivity 3-5435640-9 | RS Americas |
DIP SW 8 POSN SEALED Dip Switch | Part Number: 3-5435640-9 | Internal Number: 3-5435640-9 | TE Connectivity | TE Store |
DIP Switches / SIP Switches SPST 8POS RCKR SLD | Sager |
Where can I find additional details, specifications and documents for a 3-5435640-9?
Additional datasheets, footprints and schematics for 3-5435640-9 are listed on our Part Details page. You can also find images and similar parts to 3-5435640-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-5435640-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-5435640-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-5435640-9 fall under?
The 3-5435640-9 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-5435640-9 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5435640-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-5435640-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-5435640-9 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Newark Electronics and element14 have stock available or on a lead time for 3-5435640-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-5435640-9 often in real-time on the comparison pages.
What if I can't find stock of 3-5435640-9?
You can fill out our help required form which you can use to request a quote for 3-5435640-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.