Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
1,558
in stock
|
Buy Now | |
Rapid Electronics
from US$1.41
|
1,558
in stock
|
Buy Now | |
Chip One Stop
from US$1.36
|
1,558
in stock
|
Buy Now | |
Distrelec
from US$1.40
|
1,558
in stock
|
Buy Now | |
element14
from US$2.03
|
1,296
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
347
in stock
|
Buy Now | |
Farnell
from US$1.12
|
42
in stock
|
Buy Now | |
Future Electronics
from US$1.19
|
-
|
Buy Now | |
RS Americas
from US$2.52
|
-
|
Buy Now | |
TE Store
from US$2.81
|
-
|
Buy Now | |
Sager
from US$1.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Standard |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 5 |
Number of Switches | 5 |
Contact Mating Area Plating Thickness | 30µin |
Auto-Insertable | No |
Solder Tail Contact Plating | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Current Rating | 1A |
Length | 14.73mm, .58in |
Height | .34in, 8.636mm |
Voltage Rating | 40VDC |
Housing Material | Polyester GF |
Housing Color | Blue |
Centerline | .1in, 2.54mm |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Quantity | 21 |
Packaging Method | Tube |
Sealed | Yes |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Rocker (Top Actuated) |
Termination Post Length | 3.56mm, .14in |
Dip Sw 5 Posn Sealed |Amp Te Connectivity 3-5435640-6 | Newark Electronics |
DIP Switches/SIP Switches 5 POS TOP RCKR SLD | Rapid Electronics |
TE Connectivity - AMP Slide Dip Switch 5 Switch SPST Latched | Distrelec |
DIP SWITCH, SPST, TH | element14 |
Switch DIP OFF ON SPST 5 Raised Rocker PC Pins 2.54mm Thru-Hole Loose Piece | Avnet America |
DIP switch,PCB,sealed,SPST,5 pos,rocker | RS |
5 Position SPST Rocker Sealed 2.54 mm Centerline Through Hole DIP Switch | Future Electronics |
Alcoswitch, DIP switch, PCB, sealed, SPST,5 pos, rocker | TE Connectivity 3-5435640-6 | RS Americas |
DIP SW 5 POSN SEALED Dip Switch | Part Number: 3-5435640-6 | Internal Number: 3-5435640-6 | TE Connectivity | TE Store |
DIP Switches / SIP Switches 5 POS TOP RCKR SLD | Sager |
Where can I find additional details, specifications and documents for a 3-5435640-6?
Additional datasheets, footprints and schematics for 3-5435640-6 are listed on our Part Details page. You can also find images and similar parts to 3-5435640-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-5435640-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-5435640-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-5435640-6 fall under?
The 3-5435640-6 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-5435640-6 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5435640-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-5435640-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-5435640-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 3-5435640-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-5435640-6 often in real-time on the comparison pages.
What if I can't find stock of 3-5435640-6?
You can fill out our help required form which you can use to request a quote for 3-5435640-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.