Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.52
|
3,946
in stock
|
Buy Now | |
Avnet America
from US$1.13
|
12,584
in stock
|
Buy Now | |
element14
from US$1.27
|
3,946
in stock
|
Buy Now | |
Heilind Electronics
from US$1.43
|
2,806
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
2,175
in stock
|
Buy Now | |
Chip One Stop
from US$1.73
|
1,218
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.43
|
842
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.44
|
70
in stock
|
Buy Now | |
Future Electronics
from US$1.13
|
-
|
Buy Now | |
RS Americas
from US$1.88
|
-
|
Buy Now | |
Carlton-Bates
from US$1.13
|
-
|
Buy Now | |
TE Store
from US$2.67
|
-
|
Buy Now | |
Sager
from US$1.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Standard |
---|---|
Number of Positions | 4 |
Number of Switches | 4 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Mating Area Plating Thickness | 30µin |
Auto-Insertable | No |
Contact Current Rating | 1A |
Solder Tail Contact Plating | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Length | 12.19mm, .48in |
Height | 8.636mm, .34in |
Voltage Rating | 40VDC |
Centerline | .1in, 2.54mm |
Housing Color | Blue |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Quantity | 25 |
Packaging Method | Tube |
Switch Type | DIP |
Sealed | Yes |
Actuator Style | Rocker (Top Actuated) |
Product Type | Switch |
Termination Post Length | 3.56mm, .14in |
Switch DIP OFF ON SPST 4 Raised Rocker PC Pins 2.54mm Thru-Hole Loose Piece | Avnet America |
DIP SWITCH, SEALED, 4POS, SPST, ROCKER | element14 |
DIP SW 4 POSN SEALED | Heilind Electronics |
Switch, Dip, 4 Position, Spst, Rocker | Newark Electronics |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
4 Position SPST Rocker Sealed 2.54 mm Centerline Through Hole DIP Switch | Future Electronics |
Switch, DIP, 4 Position, Rocker, SPST, Sealed | TE Connectivity 3-5435640-5 | RS Americas |
Switch, Transfer DIP | Carlton-Bates |
DIP SW 4 POSN SEALED Dip Switch | Part Number: 3-5435640-5 | Internal Number: 3-5435640-5 | TE Connectivity | TE Store |
DIP Switches / SIP Switches SPST 4SWT TOP ROCKR T/H DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 3-5435640-5?
Additional datasheets, footprints and schematics for 3-5435640-5 are listed on our Part Details page. You can also find images and similar parts to 3-5435640-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-5435640-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-5435640-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-5435640-5 fall under?
The 3-5435640-5 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-5435640-5 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5435640-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-5435640-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-5435640-5 have stock available?
Authorised distributors including Avnet America, element14, Farnell, Heilind Electronics and Newark Electronics have stock available or on a lead time for 3-5435640-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-5435640-5 often in real-time on the comparison pages.
What if I can't find stock of 3-5435640-5?
You can fill out our help required form which you can use to request a quote for 3-5435640-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.