Status: | Unknown |
---|---|
Series: | 3539 Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 50Core |
Wire Gauge | 28AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
Cable Width | 63.5mm |
No. of Max Strands x Strand Size | 19 x 40AWG |
Pitch Spacing | 1.27mm |
Voltage Rating | 50V |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
Ribbon Cable Type | Flat Ribbon Cable |
Product Range | 3539 Series |
Medium Flex Life Cable, 3539 Series, 3539 50, 100 ft | 3M 3539/50 | RS Americas |
Where can I find additional details, specifications and documents for a 3539/50?
Additional datasheets, footprints and schematics for 3539/50 are listed on our Part Details page. You can also find images and similar parts to 3539/50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3539/50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3539/50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3539/50 fall under?
The 3539/50 is listed under 3M Parts.
Can I view similar or alternative parts?
You can view similar parts to 3539/50 when available in the 3M Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3539/50 you can contact the distributor directly for product support, shipping queries etc.
Is the 3539/50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3539/50 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for 3539/50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3539/50 often in real-time on the comparison pages.
What if I can't find stock of 3539/50?
You can fill out our help required form which you can use to request a quote for 3539/50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.