Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 34Core |
Wire Gauge | 28AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
Cable Width | 43.18mm |
No. of Max Strands x Strand Size | 19 x 40AWG |
Pitch Spacing | 1.27mm |
Voltage Rating | 50V |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
Ribbon Cable Type | Flat Ribbon Cable |
Product Range | - |
Medium Flex Life Cable, 3539 Series, 3539 34, 100 ft | 3M 3539/34 | RS Americas |
RIBBON CABLE, MED FLEX, 34WAY, PER M | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch, Miniature Snap-Action | Carlton-Bates |
Where can I find additional details, specifications and documents for a 3539/34?
Additional datasheets, footprints and schematics for 3539/34 are listed on our Part Details page. You can also find images and similar parts to 3539/34 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3539/34 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3539/34 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3539/34 fall under?
The 3539/34 is listed under 3M Parts.
Can I view similar or alternative parts?
You can view similar parts to 3539/34 when available in the 3M Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3539/34 you can contact the distributor directly for product support, shipping queries etc.
Is the 3539/34 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3539/34 have stock available?
Authorised distributors including RS Americas, Farnell and Carlton-Bates have stock available or on a lead time for 3539/34.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3539/34 often in real-time on the comparison pages.
What if I can't find stock of 3539/34?
You can fill out our help required form which you can use to request a quote for 3539/34 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.