Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.58
|
2,470
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
2,470
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
2,470
in stock
|
Buy Now | |
Farnell
from US$0.91
|
2,000
in stock
|
Buy Now | |
TE Store
from US$1.38
|
1,867
in stock
|
Buy Now | |
Conrad
from US$16.08
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$1,632.76
|
-
|
Buy Now | |
Boersig
from US$0.68
|
-
|
Buy Now | |
TTI Europe
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 3.172g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | .17 – .3in, 4.32 – 7.62mm |
Tongue Thickness | 1.07mm, .042in |
Stud Diameter | 8.33mm, .328in |
Wire Insulation Diameter (Max) | 7.62mm, .3in |
Overall Length | 1.42in, 35.97mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Stud Size | 5/16, M8 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL PIDG R 12-10 5/16 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG R 12-10 5/16 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
TERMINAL,PIDG R 12-10 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 35346 | Internal Number: 35346 | TE Connectivity | TE Store |
Ring Tongue Terminal 10-12AWG 35.97mm 13.49mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 35346?
Additional datasheets, footprints and schematics for 35346 are listed on our Part Details page. You can also find images and similar parts to 35346 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35346 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35346 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35346 fall under?
The 35346 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35346 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35346 you can contact the distributor directly for product support, shipping queries etc.
Is the 35346 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35346 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 35346.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35346 often in real-time on the comparison pages.
What if I can't find stock of 35346?
You can fill out our help required form which you can use to request a quote for 35346 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.