Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.24
|
8,000
in stock
|
Buy Now | |
TE Store
from US$0.14
|
11,434
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
8,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Serviceable | Yes |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Accessory Type | Other |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
SQUIB CONN FERRITE Automotive Connector Accessory Type: Ferrite Primary Product Color: Black Operating Temperature Range: -40 – 105 °C Operating Temperature Range: -40 – 221 °F Ferrite Black | Automotive Connector Accessories | Part Number: 353379-2 | Internal Number: 353379-2 | TE Connectivity | TE Store |
Automotive Connectors Squib Conn Ferrite |Amp Te Connectivity 353379-2 | Newark Electronics |
Automotive Connectors SQUIB CONN FERRITE | Rapid Electronics |
TE Connectivity - AMP Accessory SQUIB CONN FERRITE | Distrelec |
Connector Accessories Ferrite | Avnet America |
Squib connector, ferrite, natural,11mm,2w | TE Connectivity 353379-2 | RS Americas |
Where can I find additional details, specifications and documents for a 353379-2?
Additional datasheets, footprints and schematics for 353379-2 are listed on our Part Details page. You can also find images and similar parts to 353379-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353379-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353379-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353379-2 fall under?
The 353379-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 353379-2 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353379-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 353379-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353379-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 353379-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353379-2 often in real-time on the comparison pages.
What if I can't find stock of 353379-2?
You can fill out our help required form which you can use to request a quote for 353379-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.