Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Yellow |
---|---|
Cable Exit Angle | 90 (Right Angle) |
Material | PBT |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Bag |
Strain Relief | Without |
Accessory Type | Cover - Cable Exit |
Connector System | Wire-to-Board, Wire-to-Device |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
SQUIB CONN HSG YELLOW Protection & Strain Relief Accessory Type: Cover - Cable Exit Strain Relief: Without Primary Product Color: Yellow Primary Product Material: PBT Operating Temperature (Max): 90 °C 100 °C 105 °C 85 °C 70 °C 75 °C 80 °C Cover - Cable Exit Without | Automotive Connector Cap & Cover | Part Number: 353378-7 | Internal Number: 353378-7 | Yellow | PBT | TE Connectivity | TE Store |
Cover for 353377 Squib Connectors Polybutylene Terephthalate Yellow Bag | Avnet America |
Where can I find additional details, specifications and documents for a 353378-7?
Additional datasheets, footprints and schematics for 353378-7 are listed on our Part Details page. You can also find images and similar parts to 353378-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353378-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353378-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353378-7 fall under?
The 353378-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 353378-7 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353378-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 353378-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353378-7 have stock available?
Authorised distributors including TE Store, Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 353378-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353378-7 often in real-time on the comparison pages.
What if I can't find stock of 353378-7?
You can fill out our help required form which you can use to request a quote for 353378-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.