Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0438
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
4,000
in stock
|
Buy Now | |
element14
from US$0.05
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.0492
|
-
|
Buy Now | |
RS Americas
from US$0.0450
|
-
|
Buy Now | |
Avnet Asia
from US$0.0438
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Phosphor Bronze |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Accepts Wire Insulation Diameter Range | .079 – .12in, 2.01 – 3.1mm |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 2.8mm, .11in |
Wire Insulation Support | With |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals 110 Positive Lock Rec Cont |Amp Te Connectivity 353250-2 | Newark Electronics |
Terminals 110 POSITIVE LOCK REC CONT | Rapid Electronics |
TE Connectivity - AMP Positive Lock 110 0.079in Min Cable Dia | Distrelec |
QUICK DIS TERM, FEMALE, 2.8 X 0.51MM | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Positive Lock .110 EX III PCB Conn Contact, Female, Crimp, Tin Plating 16 to 20 AWG | TE Connectivity 353250-2 | RS Americas |
110 PL EX REC. 20-16AWG PTPHBZ | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 353250-2?
Additional datasheets, footprints and schematics for 353250-2 are listed on our Part Details page. You can also find images and similar parts to 353250-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353250-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353250-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353250-2 fall under?
The 353250-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 353250-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353250-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 353250-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353250-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 353250-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353250-2 often in real-time on the comparison pages.
What if I can't find stock of 353250-2?
You can fill out our help required form which you can use to request a quote for 353250-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.