Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | With |
---|---|
Housing Color | Red |
Mating Retention | With |
Number of Positions | 3 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | 7.6mm, .299in |
Length | .76in, 19.4mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Mating Retention Type | Latch |
Packaging Quantity | 500 |
Packaging Method | Bag/Carton |
Insulated | No |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
110 Hsg. Pl Ex Rec. 7.6Mm 3P Red |Amp Te Connectivity 353255-7 | Newark Electronics |
110 POSITIVE LOCK REC HSG 3P | Avnet America |
Where can I find additional details, specifications and documents for a 353255-7?
Additional datasheets, footprints and schematics for 353255-7 are listed on our Part Details page. You can also find images and similar parts to 353255-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353255-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353255-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353255-7 fall under?
The 353255-7 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 353255-7 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353255-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 353255-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353255-7 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 353255-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353255-7 often in real-time on the comparison pages.
What if I can't find stock of 353255-7?
You can fill out our help required form which you can use to request a quote for 353255-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.